Samsung logo

Samsung T20A350EW computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125284
Info modified on:
14 Mar 2024, 18:46:13
Short summary description Samsung T20A350EW computer monitor 20" 1600 x 900 pixels Black:

Samsung T20A350EW, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Samsung T20A350EW computer monitor 20" 1600 x 900 pixels Black:

Samsung T20A350EW. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.