Samsung logo

Samsung LT19C300EW LED display 18.5" 1366 x 768 pixels HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LT19C300EW LED display 18.5" 1366 x 768 pixels HD Black:

Samsung LT19C300EW, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Samsung LT19C300EW LED display 18.5" 1366 x 768 pixels HD Black:

Samsung LT19C300EW. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.