Samsung logo

Samsung LS34J552WQNXZA computer monitor 34.1" 3440 x 1440 pixels Quad HD Blue, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40835
Info modified on:
14 Mar 2024, 18:13:29
Short summary description Samsung LS34J552WQNXZA computer monitor 34.1" 3440 x 1440 pixels Quad HD Blue, Gray:

Samsung LS34J552WQNXZA, 34.1", 3440 x 1440 pixels, Quad HD, 4 ms, Blue, Gray

Long summary description Samsung LS34J552WQNXZA computer monitor 34.1" 3440 x 1440 pixels Quad HD Blue, Gray:

Samsung LS34J552WQNXZA. Display diagonal: 34.1", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Blue, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.