Samsung logo

Samsung S34J550WQU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86994
Info modified on:
03 Apr 2025, 10:36:40
Short summary description Samsung S34J550WQU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung S34J550WQU, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Samsung S34J550WQU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung S34J550WQU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.