Samsung logo

Samsung S32F351FUE LED display 32" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153297
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Samsung S32F351FUE LED display 32" 1920 x 1080 pixels Full HD White:

Samsung S32F351FUE, 32", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung S32F351FUE LED display 32" 1920 x 1080 pixels Full HD White:

Samsung S32F351FUE. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.