Samsung logo

Samsung S32DG502EU LED display 32" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35680
Info modified on:
14 Mar 2025, 19:38:26
Short summary description Samsung S32DG502EU LED display 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32DG502EU, 32", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung S32DG502EU LED display 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32DG502EU. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.