Samsung logo

Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black, Bronze

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
387011
Info modified on:
03 Apr 2025, 10:27:52
Short summary description Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black, Bronze:

Samsung S32D850T, 32", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Bronze

Long summary description Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black, Bronze:

Samsung S32D850T. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Bronze

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.