Samsung logo

Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75871
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32D850T, 32", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S32D850T LED display 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32D850T. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.