Samsung logo

Samsung S32D396GAU computer monitor 32" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
428
Info modified on:
23 May 2025, 01:30:45
Short summary description Samsung S32D396GAU computer monitor 32" 1920 x 1080 pixels Full HD LCD Black:

Samsung S32D396GAU, 32", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung S32D396GAU computer monitor 32" 1920 x 1080 pixels Full HD LCD Black:

Samsung S32D396GAU. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.