Samsung logo

Samsung SyncMaster 320Px computer monitor 32" 1366 x 768 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105186
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung SyncMaster 320Px computer monitor 32" 1366 x 768 pixels HD Black:

Samsung SyncMaster 320Px, 32", 1366 x 768 pixels, HD, LCD, 8 ms, Black

Long summary description Samsung SyncMaster 320Px computer monitor 32" 1366 x 768 pixels HD Black:

Samsung SyncMaster 320Px. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.