Samsung logo

Samsung M70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79015
Info modified on:
01 Oct 2024, 11:57:10
Short summary description Samsung M70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White:

Samsung M70B, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, White

Long summary description Samsung M70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White:

Samsung M70B. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.