Samsung logo

Samsung S32AM702UR computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102891
Info modified on:
14 Apr 2025, 02:55:33
Short summary description Samsung S32AM702UR computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S32AM702UR, 32", 3840 x 2160 pixels, 4K Ultra HD, 8 ms, Black

Long summary description Samsung S32AM702UR computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S32AM702UR. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.