Samsung logo

Samsung S32AM700UU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196670
Info modified on:
26 Mar 2025, 16:34:30
End of life date:
01 Apr 2021
Short summary description Samsung S32AM700UU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32AM700UU, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description Samsung S32AM700UU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32AM700UU. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.