Samsung logo

Samsung G52A computer monitor 32" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210723
Info modified on:
31 Mar 2025, 11:15:32
Short summary description Samsung G52A computer monitor 32" 2560 x 1440 pixels Quad HD LED Black:

Samsung G52A, 32", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung G52A computer monitor 32" 2560 x 1440 pixels Quad HD LED Black:

Samsung G52A. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.