Samsung logo

Samsung S32A704NWU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67982
Info modified on:
04 Mar 2025, 15:47:02
Short summary description Samsung S32A704NWU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32A704NWU, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung S32A704NWU computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S32A704NWU. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.