Samsung logo

Samsung LS28AG702NU computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92013
Info modified on:
25 Mar 2025, 14:49:01
Short summary description Samsung LS28AG702NU computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung LS28AG702NU, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung LS28AG702NU computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung LS28AG702NU. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.