Samsung logo

Samsung S27H650FDU computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
356080
Info modified on:
03 Apr 2025, 09:53:05
Short summary description Samsung S27H650FDU computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung S27H650FDU, 27", 1920 x 1080 pixels, LCD, 5 ms, 700:1, Black

Long summary description Samsung S27H650FDU computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung S27H650FDU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
The Story
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.