location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27E650X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27E65UXS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:40:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 300 cd/m² 1000:1
  • - 20 W
More>>>
Short summary description Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S27E650X, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S27E650X LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S27E650X. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
4 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Performance
Game mode
Yes
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Design
Product color *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
Network
Wi-Fi
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-1 - 95°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-4 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
25.2" (639 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
21" (532.8 mm)
Width (without stand)
25.2" (639 mm)
Depth (without stand)
2.27" (57.6 mm)
Height (without stand)
14.9" (378.1 mm)
Weight (without stand)
15.3 lbs (6.92 kg)
Packaging data
Package width
28.4" (722 mm)
Package depth
18.1" (461 mm)
Package height
7.36" (187 mm)
Package weight
19.2 lbs (8.69 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-23 02:16:57
Uk has collected 4 expert reviews for Samsung S27E650X LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Brand Image Article code product Stock Price from
Samsung S27E650C LED display 27" 1920 x 1080 pixels Full HD Black Samsung S27E650C LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27E65KCS S27E650C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U28E850R LED display 28" 3840 x 2160 pixels 4K Ultra HD Black Samsung U28E850R LED display 28" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU28E85KRS U28E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27D850T LED display 27" 2560 x 1440 pixels Quad HD Black, Green Samsung S27D850T LED display 27" 2560 x 1440 pixels Quad HD Black, Green
(show image)
LS27D85KTSN S27D850T 0.00
(excl. VAT)
0 (incl. VAT)