Samsung logo

Samsung S27D850T LED display 27" 2560 x 1440 pixels Quad HD Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253769
Info modified on:
28 Mar 2025, 14:08:16
Short summary description Samsung S27D850T LED display 27" 2560 x 1440 pixels Quad HD Black, Green:

Samsung S27D850T, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Green

Long summary description Samsung S27D850T LED display 27" 2560 x 1440 pixels Quad HD Black, Green:

Samsung S27D850T. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Green

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.