Samsung logo

Samsung S27E450D computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178431
Info modified on:
24 Feb 2023, 14:09:26
Short summary description Samsung S27E450D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung S27E450D, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27E450D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung S27E450D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.