Samsung logo

Samsung S27E360H computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126485
Info modified on:
25 Nov 2022, 10:14:50
Short summary description Samsung S27E360H computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, White:

Samsung S27E360H, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, White

Long summary description Samsung S27E360H computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, White:

Samsung S27E360H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Blue, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.