Samsung logo

Samsung S27C570H LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104964
Info modified on:
25 Nov 2022, 10:14:52
Short summary description Samsung S27C570H LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S27C570H, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27C570H LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S27C570H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.