Samsung logo

Samsung S27B370H computer monitor 27" 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190242
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S27B370H computer monitor 27" 1920 x 1080 pixels Full HD LED:

Samsung S27B370H, 27", 1920 x 1080 pixels, Full HD, LED, LED, 2 ms

Long summary description Samsung S27B370H computer monitor 27" 1920 x 1080 pixels Full HD LED:

Samsung S27B370H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.