Samsung logo

Samsung S27A850D LED display 27" 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131379
Info modified on:
30 Dec 2024, 17:23:58
Short summary description Samsung S27A850D LED display 27" 2560 x 1440 pixels Full HD Black:

Samsung S27A850D, 27", 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27A850D LED display 27" 2560 x 1440 pixels Full HD Black:

Samsung S27A850D. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.