Samsung logo

Samsung S27A850D computer monitor 27" 2560 x 1440 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91822
Info modified on:
24 Feb 2023, 14:09:24
Short summary description Samsung S27A850D computer monitor 27" 2560 x 1440 pixels 4K Ultra HD LED Black:

Samsung S27A850D, 27", 2560 x 1440 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S27A850D computer monitor 27" 2560 x 1440 pixels 4K Ultra HD LED Black:

Samsung S27A850D. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.