Samsung logo

Samsung LS27A700NWN computer monitor 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80968
Info modified on:
25 Nov 2022, 10:15:04
Short summary description Samsung LS27A700NWN computer monitor 27" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LS27A700NWN, 27", 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black

Long summary description Samsung LS27A700NWN computer monitor 27" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LS27A700NWN. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.