Samsung logo

Samsung SyncMaster T240HD computer monitor 24" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213211
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster T240HD computer monitor 24" 1920 x 1200 pixels Black:

Samsung SyncMaster T240HD, 24", 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster T240HD computer monitor 24" 1920 x 1200 pixels Black:

Samsung SyncMaster T240HD. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.