Samsung logo

Samsung SR65 computer monitor 23.8" 1920 x 1080 pixels Full HD Blue, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218093
Info modified on:
27 Mar 2025, 11:26:48
Short summary description Samsung SR65 computer monitor 23.8" 1920 x 1080 pixels Full HD Blue, Gray:

Samsung SR65, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Blue, Gray

Long summary description Samsung SR65 computer monitor 23.8" 1920 x 1080 pixels Full HD Blue, Gray:

Samsung SR65. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Blue, Gray

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.