Samsung logo

Samsung S24R350FZU computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133045
Info modified on:
01 Apr 2025, 11:18:22
Short summary description Samsung S24R350FZU computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver:

Samsung S24R350FZU, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description Samsung S24R350FZU computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver:

Samsung S24R350FZU. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Silver

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.