Samsung logo

Samsung B2430H computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71747
Info modified on:
19 Feb 2024, 19:06:34
Short summary description Samsung B2430H computer monitor 24" 1920 x 1080 pixels Black:

Samsung B2430H, 24", 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung B2430H computer monitor 24" 1920 x 1080 pixels Black:

Samsung B2430H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.