Samsung logo

Samsung SyncMaster 2494SW computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157161
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 2494SW computer monitor 24" 1920 x 1080 pixels Black:

Samsung SyncMaster 2494SW, 24", 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 2494SW computer monitor 24" 1920 x 1080 pixels Black:

Samsung SyncMaster 2494SW. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.