Samsung 2494LW, 24", 1920 x 1080 pixels, LCD, 5 ms, Black
Samsung 2494LW. Display diagonal: 24", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black