Samsung logo

Samsung FX2490HD computer monitor 24" 1920 x 1080 pixels Full HD Brown

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102440
Info modified on:
31 May 2024, 09:34:53
Short summary description Samsung FX2490HD computer monitor 24" 1920 x 1080 pixels Full HD Brown:

Samsung FX2490HD, 24", 1920 x 1080 pixels, Full HD, 5 ms, Brown

Long summary description Samsung FX2490HD computer monitor 24" 1920 x 1080 pixels Full HD Brown:

Samsung FX2490HD. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.