Samsung logo

Samsung LS24F350 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74416
Info modified on:
27 May 2024, 14:17:53
Short summary description Samsung LS24F350 computer monitor 24" 1920 x 1080 pixels Full HD Black:

Samsung LS24F350, 24", 1920 x 1080 pixels, Full HD, 4 ms, Black

Long summary description Samsung LS24F350 computer monitor 24" 1920 x 1080 pixels Full HD Black:

Samsung LS24F350. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.