Samsung logo

Samsung S24E450F LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153104
Info modified on:
02 Jun 2025, 05:43:21
Short summary description Samsung S24E450F LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S24E450F, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24E450F LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S24E450F. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.