Samsung logo

Samsung S24E391HL LED display 23.6" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164110
Info modified on:
26 Mar 2025, 11:50:49
Short summary description Samsung S24E391HL LED display 23.6" 1920 x 1080 pixels Full HD White:

Samsung S24E391HL, 23.6", 1920 x 1080 pixels, LED, 4 ms, 700:1, White

Long summary description Samsung S24E391HL LED display 23.6" 1920 x 1080 pixels Full HD White:

Samsung S24E391HL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.