Samsung logo

Samsung S24D390HL computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75482
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S24D390HL computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

Samsung S24D390HL, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24D390HL computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

Samsung S24D390HL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.