Samsung logo

Samsung S24D390HL LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65921
Info modified on:
25 Nov 2022, 10:14:48
Short summary description Samsung S24D390HL LED display 23.6" 1920 x 1080 pixels Full HD Black:

Samsung S24D390HL, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24D390HL LED display 23.6" 1920 x 1080 pixels Full HD Black:

Samsung S24D390HL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.