Samsung logo

Samsung S24D330H computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100371
Info modified on:
19 May 2025, 05:45:53
Short summary description Samsung S24D330H computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung S24D330H, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung S24D330H computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung S24D330H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.