Samsung S24C750P, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung S24C750P. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black