Samsung logo

Samsung S24C650BW LED display 24" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115551
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Samsung S24C650BW LED display 24" 1920 x 1200 pixels Full HD Black:

Samsung S24C650BW, 24", 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C650BW LED display 24" 1920 x 1200 pixels Full HD Black:

Samsung S24C650BW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.