Samsung logo

Samsung S24C450MW computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139168
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Samsung S24C450MW computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung S24C450MW, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C450MW computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung S24C450MW. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.