Samsung logo

Samsung BX2450 computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75031
Info modified on:
31 May 2024, 09:34:55
Short summary description Samsung BX2450 computer monitor 24" 1920 x 1080 pixels Black:

Samsung BX2450, 24", 1920 x 1080 pixels, 2 ms, Black

Long summary description Samsung BX2450 computer monitor 24" 1920 x 1080 pixels Black:

Samsung BX2450. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.