Samsung logo

Samsung S24B350H computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S24B350H computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red:

Samsung S24B350H, 24", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black, Red

Long summary description Samsung S24B350H computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red:

Samsung S24B350H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.