Samsung S24B350HL, 23.6", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black, Red, Transparent
Samsung S24B350HL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black, Red, Transparent