Samsung logo

Samsung PX2370 computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175336
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PX2370 computer monitor 23" 1920 x 1080 pixels Full HD Black:

Samsung PX2370, 23", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung PX2370 computer monitor 23" 1920 x 1080 pixels Full HD Black:

Samsung PX2370. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.