Samsung logo

Samsung P2370MS computer monitor 23" 1920 x 1080 pixels Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156437
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung P2370MS computer monitor 23" 1920 x 1080 pixels Gray:

Samsung P2370MS, 23", 1920 x 1080 pixels, 5 ms, Gray

Long summary description Samsung P2370MS computer monitor 23" 1920 x 1080 pixels Gray:

Samsung P2370MS. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.