Samsung logo

Samsung SyncMaster 2333SW computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152847
Info modified on:
31 May 2024, 09:34:47
Short summary description Samsung SyncMaster 2333SW computer monitor 23" 1920 x 1080 pixels Black:

Samsung SyncMaster 2333SW, 23", 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2333SW computer monitor 23" 1920 x 1080 pixels Black:

Samsung SyncMaster 2333SW. Display diagonal: 23", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.