Samsung logo

Samsung BX2350 computer monitor 23" 1920 x 1080 pixels Full HD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135280
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BX2350 computer monitor 23" 1920 x 1080 pixels Full HD:

Samsung BX2350, 23", 1920 x 1080 pixels, Full HD, 2 ms

Long summary description Samsung BX2350 computer monitor 23" 1920 x 1080 pixels Full HD:

Samsung BX2350. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.