Samsung logo

Samsung SyncMaster B2230N computer monitor 22" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193480
Info modified on:
24 Jul 2024, 10:11:09
Short summary description Samsung SyncMaster B2230N computer monitor 22" 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster B2230N, 22", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung SyncMaster B2230N computer monitor 22" 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster B2230N. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.